Allied Telesis AT-MC103XL, 100 Mbit/s, Wired, 10.4 oz (294 g), 0 - 40 °C, -20 - 80 °C, 5 - 95%
Allied Telesis AT-MC103XL. Maximum data transfer rate: 100 Mbit/s. Connectivity technology: Wired. Weight: 10.4 oz (294 g). Certification: FCC Class B UL-Cul, CSA/CSA, NRTL, TUV, CE compliant. Dimensions (WxDxH): 4.13 x 3.74 x 0.984" (105 x 95 x 25 mm)