Allied Telesis AT-MC1004 - media converter, 1000 Mbit/s, 21653.5" (550 m), Wired, 9.52 oz (270 g), 4.13 x 3.74 x 0.984" (105 x 95 x 25 mm), SC
Allied Telesis AT-MC1004 - media converter. Maximum data transfer rate: 1000 Mbit/s. Maximum transfer distance: 21653.5" (550 m). Connectivity technology: Wired. Weight: 9.52 oz (270 g). Dimensions (WxDxH): 4.13 x 3.74 x 0.984" (105 x 95 x 25 mm), Fiber type: SC