Allied Telesis logo

Allied Telesis AT-GS970M/28-30 network switch Managed L3 Gigabit Ethernet (10/100/1000) 1U Gray

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109218
Info modified on:
15 Aug 2024, 11:57:26
Short summary description Allied Telesis AT-GS970M/28-30 network switch Managed L3 Gigabit Ethernet (10/100/1000) 1U Gray:

Allied Telesis AT-GS970M/28-30, Managed, L3, Gigabit Ethernet (10/100/1000), Rack mounting, 1U, Wall mountable

Long summary description Allied Telesis AT-GS970M/28-30 network switch Managed L3 Gigabit Ethernet (10/100/1000) 1U Gray:

Allied Telesis AT-GS970M/28-30. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RS-232. Full duplex. MAC address table: 16000 entries, Switching capacity: 56 Gbit/s. Networking standards: IEEE 802.2, IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3az, IEEE 802.3u, IEEE.... Wall mountable, Rack mounting, Form factor: 1U

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.