Allied Telesis logo

Allied Telesis AT-GS924MX Managed L3 Gigabit Ethernet (10/100/1000) 1U White

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86979
Info modified on:
14 Mar 2023, 15:53:41
Short summary description Allied Telesis AT-GS924MX Managed L3 Gigabit Ethernet (10/100/1000) 1U White:

Allied Telesis AT-GS924MX, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, 1U

Long summary description Allied Telesis AT-GS924MX Managed L3 Gigabit Ethernet (10/100/1000) 1U White:

Allied Telesis AT-GS924MX. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, USB 2.0 ports quantity: 1, Console port: RJ-45. Full duplex. Switching capacity: 92 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.2, IEEE.... Form factor: 1U

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.