Allied Telesis logo

Allied Telesis AT-GS910/5-30 network switch Unmanaged Gigabit Ethernet (10/100/1000) 1U Gray

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54808
Info modified on:
15 Aug 2024, 11:57:41
Short summary description Allied Telesis AT-GS910/5-30 network switch Unmanaged Gigabit Ethernet (10/100/1000) 1U Gray:

Allied Telesis AT-GS910/5-30, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U, Wall mountable

Long summary description Allied Telesis AT-GS910/5-30 network switch Unmanaged Gigabit Ethernet (10/100/1000) 1U Gray:

Allied Telesis AT-GS910/5-30. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 5, Console port: RJ-45. Full duplex. MAC address table: 2000 entries, Switching capacity: 10 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x. Wall mountable, Rack mounting, Form factor: 1U

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.