Allied Telesis logo

Allied Telesis AT-FS716 network switch Unmanaged Fast Ethernet (10/100) Gray

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101582
Info modified on:
18 Mar 2019, 17:31:24
Short summary description Allied Telesis AT-FS716 network switch Unmanaged Fast Ethernet (10/100) Gray:

Allied Telesis AT-FS716, Unmanaged, Fast Ethernet (10/100), Full duplex, Rack mounting

Long summary description Allied Telesis AT-FS716 network switch Unmanaged Fast Ethernet (10/100) Gray:

Allied Telesis AT-FS716. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 4000 entries. Rack mounting

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.