Allied Telesis logo

Allied Telesis AT-SPSX/I network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106473
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis AT-SPSX/I network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm:

Allied Telesis AT-SPSX/I, Fiber optic, 1000 Mbit/s, SFP, LC, SX, 850 nm

Long summary description Allied Telesis AT-SPSX/I network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm:

Allied Telesis AT-SPSX/I. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Certification: MSA. Width: 0.528" (13.4 mm), Depth: 2.22" (56.5 mm), Height: 0.335" (8.5 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.