Alienware logo

Alienware 15 R2 Intel® Core™ i7 i7-6700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.51 TB HDD NVIDIA® GeForce® GTX 980M Windows 10 Home Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28300
Info modified on:
01 Feb 2025, 05:12:17
Short summary description Alienware 15 R2 Intel® Core™ i7 i7-6700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.51 TB HDD NVIDIA® GeForce® GTX 980M Windows 10 Home Black, Silver:

Alienware 15 R2, Intel® Core™ i7, 2.6 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1.51 TB

Long summary description Alienware 15 R2 Intel® Core™ i7 i7-6700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.51 TB HDD NVIDIA® GeForce® GTX 980M Windows 10 Home Black, Silver:

Alienware 15 R2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.