Alienware logo

Alienware m17 Intel® Core™ i7 i7-9750H Laptop 17.3" 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2070 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12320
Info modified on:
02 Feb 2025, 22:56:25
Short summary description Alienware m17 Intel® Core™ i7 i7-9750H Laptop 17.3" 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2070 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Black, Silver:

Alienware m17, Intel® Core™ i7, 2.6 GHz, 17.3", 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description Alienware m17 Intel® Core™ i7 i7-9750H Laptop 17.3" 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2070 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Black, Silver:

Alienware m17. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-9750H, Processor frequency: 2.6 GHz. Display diagonal: 17.3", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black, Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.