Alienware logo

Alienware m15 R5 AMD Ryzen™ 7 5800H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Gray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13886
Info modified on:
01 Feb 2025, 04:37:08
Short summary description Alienware m15 R5 AMD Ryzen™ 7 5800H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Gray:

Alienware m15 R5, AMD Ryzen™ 7, 3.2 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Alienware m15 R5 AMD Ryzen™ 7 5800H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Gray:

Alienware m15 R5. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5800H, Processor frequency: 3.2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.