Alienware logo

Alienware Area-51m R2 Intel® Core™ i7 i7-10700 Laptop 17.3" Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Silver, White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16586
Info modified on:
29 Jan 2025, 18:44:15
Short summary description Alienware Area-51m R2 Intel® Core™ i7 i7-10700 Laptop 17.3" Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Silver, White:

Alienware Area-51m R2, Intel® Core™ i7, 2.9 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description Alienware Area-51m R2 Intel® Core™ i7 i7-10700 Laptop 17.3" Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Silver, White:

Alienware Area-51m R2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10700, Processor frequency: 2.9 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product color: Silver, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.