Alienware 15, Intel® Core™ i5, 2.9 GHz, 15.6", 3840 x 2160 pixels, 8 GB, 1.26 TB
Alienware 15. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210H, Processor frequency: 2.9 GHz. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Operating system installed: Windows 8.1. Product color: Black, Silver