Alienware logo

Alienware Aurora R4 Intel® Core™ i7 X-series Extreme Edition i7-4960X 32 GB DDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 760 Ti Windows 8.1 Midi Tower PC Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32623
Info modified on:
07 Oct 2024, 17:14:08
Short summary description Alienware Aurora R4 Intel® Core™ i7 X-series Extreme Edition i7-4960X 32 GB DDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 760 Ti Windows 8.1 Midi Tower PC Black:

Alienware Aurora R4, 3.6 GHz, Intel® Core™ i7 X-series Extreme Edition, 32 GB, 512 GB, Blu-Ray DVD Combo, Windows 8.1

Long summary description Alienware Aurora R4 Intel® Core™ i7 X-series Extreme Edition i7-4960X 32 GB DDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 760 Ti Windows 8.1 Midi Tower PC Black:

Alienware Aurora R4. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7 X-series Extreme Edition, Processor model: i7-4960X. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: Blu-Ray DVD Combo. Discrete graphics card model: NVIDIA® GeForce® GTX 760 Ti. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Chassis type: Midi Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.