Alienware Aurora R15, Intel® Core™ i7, i7-13700F, 16 GB, 512 GB, Windows 11 Home, 64-bit
Alienware Aurora R15. Processor family: Intel® Core™ i7, Processor model: i7-13700F. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4060. Wi-Fi. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Desktop. Product type: PC. Weight: 37.3 lbs (16.9 kg). Product color: Black