Alienware X51 R2, 3.1 GHz, Intel® Core™ i5, 8 GB, 2 TB, DVD Super Multi DL, Windows 8
Alienware X51 R2. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4440. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon R9 270. Operating system installed: Windows 8, Operating system architecture: 64-bit. Product type: PC. Product color: Black