Alienware Aurora R13, Intel® Core™ i7, i7-12700KF, 32 GB, 1 TB, Windows 11 Home, 64-bit
Alienware Aurora R13. Processor family: Intel® Core™ i7, Processor model: i7-12700KF. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4400 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3080 Ti. Wi-Fi. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Product type: PC. Weight: 35.5 lbs (16.1 kg). Product color: White