Alienware logo

Alienware m16 R1 AMD Ryzen™ 7 7745HX Laptop 16" Quad HD+ 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7222
Info modified on:
01 Feb 2025, 04:51:33
Short summary description Alienware m16 R1 AMD Ryzen™ 7 7745HX Laptop 16" Quad HD+ 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

Alienware m16 R1, AMD Ryzen™ 7, 3.6 GHz, 16", 2560 x 1600 pixels, 16 GB, 1 TB

Long summary description Alienware m16 R1 AMD Ryzen™ 7 7745HX Laptop 16" Quad HD+ 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

Alienware m16 R1. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 7745HX, Processor frequency: 3.6 GHz. Display diagonal: 16", HD type: Quad HD+, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 610M. Operating system installed: Windows 11 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.