Alienware logo

Alienware 17 R2 Intel® Core™ i7 i7-4710HQ Laptop 17.3" Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 980M Windows 8.1 Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35762
Info modified on:
25 Jan 2025, 22:15:37
Short summary description Alienware 17 R2 Intel® Core™ i7 i7-4710HQ Laptop 17.3" Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 980M Windows 8.1 Black, Silver:

Alienware 17 R2, Intel® Core™ i7, 2.5 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Alienware 17 R2 Intel® Core™ i7 i7-4710HQ Laptop 17.3" Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 980M Windows 8.1 Black, Silver:

Alienware 17 R2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.