Alienware logo

Alienware 18 Intel® Core™ i7 i7-4700MQ Laptop 18.4" Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 765M Windows 8 Aluminum

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19682
Info modified on:
29 Jan 2025, 18:27:42
Short summary description Alienware 18 Intel® Core™ i7 i7-4700MQ Laptop 18.4" Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 765M Windows 8 Aluminum:

Alienware 18, Intel® Core™ i7, 2.4 GHz, 18.4", 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description Alienware 18 Intel® Core™ i7 i7-4700MQ Laptop 18.4" Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 765M Windows 8 Aluminum:

Alienware 18. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2.4 GHz. Display diagonal: 18.4", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Aluminum

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.