Alienware logo

Alienware M17x Intel® Core™2 Duo P8700 17" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GTX 260M Windows 7 Home Premium Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44962
Info modified on:
29 Jan 2025, 19:21:15
Short summary description Alienware M17x Intel® Core™2 Duo P8700 17" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GTX 260M Windows 7 Home Premium Black:

Alienware M17x, Intel® Core™2 Duo, 2.53 GHz, 17", 1440 x 900 pixels, 4 GB, 320 GB

Long summary description Alienware M17x Intel® Core™2 Duo P8700 17" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GTX 260M Windows 7 Home Premium Black:

Alienware M17x. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® GTX 260M. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 11.7 lbs (5.3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.