Alienware M11x, Intel® Core™2 Duo, 1.3 GHz, 11.6", 1366 x 768 pixels, 4 GB, 500 GB
Alienware M11x. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: SU7300, Processor frequency: 1.3 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 335M. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 4.39 lbs (1.99 kg)