Alienware logo

Alienware M11x R3 Intel® Core™ i5 i5-2537M 11.6" HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18397
Info modified on:
29 Jan 2025, 18:13:27
Short summary description Alienware M11x R3 Intel® Core™ i5 i5-2537M 11.6" HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black:

Alienware M11x R3, Intel® Core™ i5, 1.4 GHz, 11.6", 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Alienware M11x R3 Intel® Core™ i5 i5-2537M 11.6" HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black:

Alienware M11x R3. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2537M, Processor frequency: 1.4 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.