Alienware logo

Alienware Aurora R13 Intel® Core™ i7 i7-12700KF 16 GB DDR5-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home Desktop PC Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2292
Info modified on:
26 Aug 2022, 17:03:29
Short summary description Alienware Aurora R13 Intel® Core™ i7 i7-12700KF 16 GB DDR5-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home Desktop PC Gray:

Alienware Aurora R13, Intel® Core™ i7, i7-12700KF, 16 GB, 2 TB, Windows 11 Home, 64-bit

Long summary description Alienware Aurora R13 Intel® Core™ i7 i7-12700KF 16 GB DDR5-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home Desktop PC Gray:

Alienware Aurora R13. Processor family: Intel® Core™ i7, Processor model: i7-12700KF. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4400 MHz. Total storage capacity: 2 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 3070 Ti. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Desktop. Product type: PC. Weight: 35.5 lbs (16.1 kg). Product color: Gray

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.