Alienware logo

Alienware Aurora R8 Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1650 Windows 10 Home Midi Tower PC Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24287
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Alienware Aurora R8 Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1650 Windows 10 Home Midi Tower PC Black, Silver:

Alienware Aurora R8, 2.9 GHz, Intel® Core™ i5, i5-9400, 8 GB, 1 TB, Windows 10 Home

Long summary description Alienware Aurora R8 Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1650 Windows 10 Home Midi Tower PC Black, Silver:

Alienware Aurora R8. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 460 W. Chassis type: Midi Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.