Alienware logo

Alienware Aurora R9 Intel® Core™ i9 i9-9900K 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Midi Tower PC Black, White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37049
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Alienware Aurora R9 Intel® Core™ i9 i9-9900K 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Midi Tower PC Black, White:

Alienware Aurora R9, 3.6 GHz, Intel® Core™ i9, i9-9900K, 16 GB, 2.51 TB, Windows 10 Home

Long summary description Alienware Aurora R9 Intel® Core™ i9 i9-9900K 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Midi Tower PC Black, White:

Alienware Aurora R9. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i9, Processor model: i9-9900K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 2.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2080 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 850 W. Chassis type: Midi Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.