Alienware logo

Alienware X51 R3 Intel® Core™ i5 i5-6400 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Desktop PC Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10289
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Alienware X51 R3 Intel® Core™ i5 i5-6400 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Desktop PC Black:

Alienware X51 R3, 2.7 GHz, Intel® Core™ i5, i5-6400, 16 GB, 256 GB, Windows 10 Home

Long summary description Alienware X51 R3 Intel® Core™ i5 i5-6400 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Desktop PC Black:

Alienware X51 R3. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 970. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: Desktop. Product type: PC

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.