Alienware X51 R2, 3.4 GHz, Intel® Core™ i7, 16 GB, 2 TB, DVD Super Multi DL, Windows 7 Home Premium
Alienware X51 R2. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon R9 270. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Product type: Mini PC. Product color: Black