Alienware logo

Alienware X51 Intel® Core™ i5 i5-2320 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 555 Windows 7 Home Premium PC Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58042
Info modified on:
07 Oct 2024, 16:49:22
Short summary description Alienware X51 Intel® Core™ i5 i5-2320 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 555 Windows 7 Home Premium PC Black:

Alienware X51, 3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description Alienware X51 Intel® Core™ i5 i5-2320 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 555 Windows 7 Home Premium PC Black:

Alienware X51. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2320. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GTX 555. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 240 W. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.