Alienware logo

Alienware Aurora R8 Intel® Core™ i7 i7-9700K 32 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Midi Tower PC Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31706
Info modified on:
14 Mar 2024, 19:45:54
Short summary description Alienware Aurora R8 Intel® Core™ i7 i7-9700K 32 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Midi Tower PC Black, Silver:

Alienware Aurora R8, 3.6 GHz, Intel® Core™ i7, 32 GB, 2.51 TB, DVD±RW, Windows 10 Home

Long summary description Alienware Aurora R8 Intel® Core™ i7 i7-9700K 32 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Midi Tower PC Black, Silver:

Alienware Aurora R8. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 2.51 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2080 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 850 W. Product type: PC

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.