Alienware m17 R3, Intel® Core™ i7, 2.3 GHz, 17.3", 1920 x 1080 pixels, 32 GB, 1.02 TB
Alienware m17 R3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10875H, Processor frequency: 2.3 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.02 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Silver, White