Alienware logo

Alienware 15 R3 Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11976
Info modified on:
27 Jan 2025, 08:36:26
Short summary description Alienware 15 R3 Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black, Silver:

Alienware 15 R3, Intel® Core™ i7, 2.8 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Alienware 15 R3 Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black, Silver:

Alienware 15 R3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.