Alienware logo

Alienware Alpha Intel® Core™ i7 i7-4765T 8 GB DDR3L-SDRAM 2 TB HDD NVIDIA® GeForce® GTX GPU Windows 8.1 Nettop Mini PC Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71808
Info modified on:
14 Mar 2024, 19:48:59
Short summary description Alienware Alpha Intel® Core™ i7 i7-4765T 8 GB DDR3L-SDRAM 2 TB HDD NVIDIA® GeForce® GTX GPU Windows 8.1 Nettop Mini PC Black:

Alienware Alpha, 2 GHz, Intel® Core™ i7, i7-4765T, 8 GB, 2 TB, Windows 8.1

Long summary description Alienware Alpha Intel® Core™ i7 i7-4765T 8 GB DDR3L-SDRAM 2 TB HDD NVIDIA® GeForce® GTX GPU Windows 8.1 Nettop Mini PC Black:

Alienware Alpha. Processor frequency: 2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4765T. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX GPU. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 130 W. Chassis type: Nettop. Product type: Mini PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.