Alienware Aurora R4, 3.6 GHz, Intel® Core™ i7 X-series Extreme Edition, i7-4960X, 16 GB, 1.26 TB, DVD±RW
Alienware Aurora R4. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7 X-series Extreme Edition, Processor model: i7-4960X. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon R9 290X. Chassis type: Midi Tower. Product type: PC. Weight: 45 lbs (20.4 kg). Product color: Black