Alienware 17, Intel® Core™ i7, 2.4 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 750 GB
Alienware 17. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver