Alienware logo

Alienware 17 Intel® Core™ i7 i7-4710MQ Laptop 17.3" Full HD 8 GB DDR3-SDRAM 1.08 TB HDD+SSD NVIDIA® GeForce® GTX 860M Windows 7 Home Premium Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19971
Info modified on:
28 Jan 2025, 10:17:09
Short summary description Alienware 17 Intel® Core™ i7 i7-4710MQ Laptop 17.3" Full HD 8 GB DDR3-SDRAM 1.08 TB HDD+SSD NVIDIA® GeForce® GTX 860M Windows 7 Home Premium Black, Silver:

Alienware 17, Intel® Core™ i7, 2.5 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1.08 TB

Long summary description Alienware 17 Intel® Core™ i7 i7-4710MQ Laptop 17.3" Full HD 8 GB DDR3-SDRAM 1.08 TB HDD+SSD NVIDIA® GeForce® GTX 860M Windows 7 Home Premium Black, Silver:

Alienware 17. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710MQ, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.08 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.