Alienware logo

Alienware Aurora R4 Intel® Core™ i7 X-series i7-3820 32 GB DDR3-SDRAM 1.26 TB HDD AMD Radeon HD 7870 Windows 8 Pro Midi Tower PC Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126126
Info modified on:
07 Oct 2024, 17:14:00
Short summary description Alienware Aurora R4 Intel® Core™ i7 X-series i7-3820 32 GB DDR3-SDRAM 1.26 TB HDD AMD Radeon HD 7870 Windows 8 Pro Midi Tower PC Black:

Alienware Aurora R4, 3.6 GHz, Intel® Core™ i7 X-series, 32 GB, 1.26 TB, Blu-Ray DVD Combo, Windows 8 Pro

Long summary description Alienware Aurora R4 Intel® Core™ i7 X-series i7-3820 32 GB DDR3-SDRAM 1.26 TB HDD AMD Radeon HD 7870 Windows 8 Pro Midi Tower PC Black:

Alienware Aurora R4. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7 X-series, Processor model: i7-3820. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1.26 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Discrete graphics card model: AMD Radeon HD 7870. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 875 W. Chassis type: Midi Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.