Alienware logo

Alienware 18 Intel® Core™ i7 X-series Extreme Edition i7-4940MX Laptop 18.4" Full HD 32 GB DDR3L-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 880M Windows 8.1 Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50091
Info modified on:
24 Jan 2025, 20:39:03
Short summary description Alienware 18 Intel® Core™ i7 X-series Extreme Edition i7-4940MX Laptop 18.4" Full HD 32 GB DDR3L-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 880M Windows 8.1 Black, Silver:

Alienware 18, Intel® Core™ i7 X-series Extreme Edition, 3.1 GHz, 18.4", 1920 x 1080 pixels, 32 GB, 1.51 TB

Long summary description Alienware 18 Intel® Core™ i7 X-series Extreme Edition i7-4940MX Laptop 18.4" Full HD 32 GB DDR3L-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 880M Windows 8.1 Black, Silver:

Alienware 18. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7 X-series Extreme Edition, Processor model: i7-4940MX, Processor frequency: 3.1 GHz. Display diagonal: 18.4", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray ROM. Operating system installed: Windows 8.1. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.