Alienware logo

Alienware AW958 mouse Gaming Right-hand USB Type-A Optical 1000 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48720
Info modified on:
14 Jun 2024, 10:21:07
Short summary description Alienware AW958 mouse Gaming Right-hand USB Type-A Optical 1000 DPI:

Alienware AW958, Right-hand, Optical, USB Type-A, 1000 DPI, Black, Silver

Long summary description Alienware AW958 mouse Gaming Right-hand USB Type-A Optical 1000 DPI:

Alienware AW958. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 13, Scroll type: Wheel, Acceleration (max): 50 G. Laser color: Red, Illumination color: Multi. Power source: Cable. Works on any surface. Product color: Black, Silver

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.