Alienware logo

Alienware 4C06C laptop dock/port replicator Wired Alienware graphics port Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17204
Info modified on:
14 Mar 2024, 19:30:46
Short summary description Alienware 4C06C laptop dock/port replicator Wired Alienware graphics port Black:

Alienware 4C06C, Wired, Alienware graphics port, Black, Alienware, 13 R2, 13 R3, 15 R2, 15 R3, Alpha R2, M17xR2, M17xR3, X51 R3, AC

Long summary description Alienware 4C06C laptop dock/port replicator Wired Alienware graphics port Black:

Alienware 4C06C. Connectivity technology: Wired, Host interface: Alienware graphics port. Product color: Black, Brand compatibility: Alienware, Compatibility: 13 R2, 13 R3, 15 R2, 15 R3, Alpha R2, M17xR2, M17xR3, X51 R3. Power source type: AC, Power supply: 460 W, Power supply type: Internal. Width: 5.43" (138 mm), Depth: 14.8" (375 mm), Height: 5.91" (150 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.