Alienware logo

Alienware Aurora R10 AMD Ryzen™ 5 3600 16 GB DDR4-SDRAM 1.51 TB HDD+SSD AMD Radeon RX 5700 Windows 10 Home Midi Tower PC White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54195
Info modified on:
11 Nov 2024, 16:52:54
Short summary description Alienware Aurora R10 AMD Ryzen™ 5 3600 16 GB DDR4-SDRAM 1.51 TB HDD+SSD AMD Radeon RX 5700 Windows 10 Home Midi Tower PC White:

Alienware Aurora R10, 3.6 GHz, AMD Ryzen™ 5, 3600, 16 GB, 1.51 TB, Windows 10 Home

Long summary description Alienware Aurora R10 AMD Ryzen™ 5 3600 16 GB DDR4-SDRAM 1.51 TB HDD+SSD AMD Radeon RX 5700 Windows 10 Home Midi Tower PC White:

Alienware Aurora R10. Processor frequency: 3.6 GHz, Processor family: AMD Ryzen™ 5, Processor model: 3600. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. Discrete graphics card model: AMD Radeon RX 5700. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Midi Tower. Product type: PC. Weight: 39.2 lbs (17.8 kg). Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.