Alienware logo

Alienware AW5520QF computer monitor 54.6" 3840 x 2160 pixels 4K Ultra HD OLED Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61200
Info modified on:
18 Mar 2025, 17:16:40
Short summary description Alienware AW5520QF computer monitor 54.6" 3840 x 2160 pixels 4K Ultra HD OLED Black, Silver:

Alienware AW5520QF, 54.6", 3840 x 2160 pixels, 4K Ultra HD, OLED, 0.5 ms, Black, Silver

Long summary description Alienware AW5520QF computer monitor 54.6" 3840 x 2160 pixels 4K Ultra HD OLED Black, Silver:

Alienware AW5520QF. Display diagonal: 54.6", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Response time: 0.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 120°, Viewing angle, vertical: 120°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: Black, Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.