AISENS logo

AISENS DT32TSR-229 monitor mount / stand 32" Desk Black

Data-sheet quality:
created/standardized by Icecat
Product views:
9206
Info modified on:
03 Jun 2024, 07:45:05
Short summary description AISENS DT32TSR-229 monitor mount / stand 32" Desk Black:

AISENS DT32TSR-229, Clamp/Bolt-through, 19.8 lbs (9 kg), 17", 32", 3.94 x 3.94" (100 x 100 mm), Black

Long summary description AISENS DT32TSR-229 monitor mount / stand 32" Desk Black:

AISENS DT32TSR-229. Mounting: Clamp/Bolt-through, Maximum weight capacity: 19.8 lbs (9 kg), Minimum screen size: 17", Maximum screen size: 32", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Swivel angle range: -90 - 90°, Tilt angle range: -45 - 45°. Product color: Black

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.