AISENS A155-0607, 590.6" (15 m), DisplayPort, DisplayPort, Male, Male, 7680 x 4320 pixels
AISENS A155-0607. Cable length: 590.6" (15 m), Connector 1: DisplayPort, Connector 2: DisplayPort. Compliance certificates: RoHS. Bend radius (min): 0.787" (2 cm). Package width: 6.3" (160 mm), Package depth: 6.3" (160 mm), Package height: 2.76" (70 mm). Quantity per pack: 1 pc(s)