AISENS logo

AISENS A154-0651 power extension 55.1" (1.4 m) 5 AC outlet(s) Indoor White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19175
Info modified on:
10 Aug 2024, 11:57:56
Short summary description AISENS A154-0651 power extension 55.1" (1.4 m) 5 AC outlet(s) Indoor White:

AISENS A154-0651, 55.1" (1.4 m), Indoor, Type F, Type F (CEE 7/4), Angled, 1.5 mm²

Long summary description AISENS A154-0651 power extension 55.1" (1.4 m) 5 AC outlet(s) Indoor White:

AISENS A154-0651. Cable length: 55.1" (1.4 m), Placement supported: Indoor, AC outlet types: Type F. AC outlets quantity: 5 AC outlet(s). AC input voltage: 250 V, Maximum input power: 3500 W, Maximum current: 16 A. Width: 2.09" (53 mm), Depth: 10.8" (275 mm), Height: 1.57" (40 mm). Number of products included: 1 pc(s), Package width: 3.94" (100 mm), Package depth: 10.8" (275 mm)

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.