AISENS logo

AISENS A124-0737 DisplayPort cable 19.7" (0.5 m) Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15144
Info modified on:
10 Aug 2024, 09:45:51
Short summary description AISENS A124-0737 DisplayPort cable 19.7" (0.5 m) Black:

AISENS A124-0737, 19.7" (0.5 m), DisplayPort, DisplayPort, Male, Male, 3840 x 2400 pixels

Long summary description AISENS A124-0737 DisplayPort cable 19.7" (0.5 m) Black:

AISENS A124-0737. Cable length: 19.7" (0.5 m), Connector 1: DisplayPort, Connector 2: DisplayPort. Compliance certificates: RoHS. Package width: 8.27" (210 mm), Package depth: 7.09" (180 mm), Package height: 0.315" (8 mm). Quantity per pack: 1 pc(s). Master (outer) case width: 11.8" (300 mm), Master (outer) case length: 18.1" (460 mm), Master (outer) case height: 11" (280 mm)

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.