AISENS logo

AISENS A120-0372 HDMI cable 393.7" (10 m) HDMI Type A (Standard) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36404
Info modified on:
10 Aug 2024, 11:53:22
Short summary description AISENS A120-0372 HDMI cable 393.7" (10 m) HDMI Type A (Standard) Black:

AISENS A120-0372, 393.7" (10 m), HDMI Type A (Standard), HDMI Type A (Standard), 18 Gbit/s, Black

Long summary description AISENS A120-0372 HDMI cable 393.7" (10 m) HDMI Type A (Standard) Black:

AISENS A120-0372. Cable length: 393.7" (10 m), Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 2.0, Data transfer rate: 18 Gbit/s, Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.