AGI Technology logo

AGI Technology UP138 USB flash drive 32 GB USB Type-A 2.0 White

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3743
Info modified on:
17 Mar 2025, 09:57:57
Short summary description AGI Technology UP138 USB flash drive 32 GB USB Type-A 2.0 White:

AGI Technology UP138, 32 GB, USB Type-A, 2.0, 30 MB/s, Swivel, White

Long summary description AGI Technology UP138 USB flash drive 32 GB USB Type-A 2.0 White:

AGI Technology UP138. Capacity: 32 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 30 MB/s, Write speed: 10 MB/s. Form factor: Swivel. Weight: 0.705 oz (20 g). Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.