AG Neovo logo

AG Neovo SC-22E CCTV monitor 21.5" 1920 x 1080 pixels

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50408
Info modified on:
08 Mar 2024, 09:07:54
Short summary description AG Neovo SC-22E CCTV monitor 21.5" 1920 x 1080 pixels:

AG Neovo SC-22E, CCTV monitor, Freestanding/Wall-mounted, Black, FCC, CE, CB, WEEE, RoHS, REACH, 21.5", 1920 x 1080 pixels

Long summary description AG Neovo SC-22E CCTV monitor 21.5" 1920 x 1080 pixels:

AG Neovo SC-22E. Product type: CCTV monitor, Mounting type: Freestanding/Wall-mounted, Product color: Black. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, Display type: TFT. Analog signal format system: NTSC, PAL, Speaker power: 2 W, Panel mounting interface: 100 x 100 mm. Power source type: AC, Power consumption (typical): 21 W, Power consumption (standby): 0.5 W. Weight: 6.17 lbs (2.8 kg), Height: 12" (305 mm), Depth: 7.64" (194 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.