AG Neovo logo

AG Neovo RX-22 21.5" 1920 x 1080 pixels

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81778
Info modified on:
27 May 2024, 11:46:23
Short summary description AG Neovo RX-22 21.5" 1920 x 1080 pixels:

AG Neovo RX-22, White, RoHs, 21.5", 1920 x 1080 pixels, NTSC, PAL, SECAM, 0 - 40 °C

Long summary description AG Neovo RX-22 21.5" 1920 x 1080 pixels:

AG Neovo RX-22. Product color: White, Certification: RoHs. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels. Analog signal format system: NTSC, PAL, SECAM. Weight: 15.2 lbs (6.9 kg), Height: 14.5" (369 mm), Depth: 6.1" (155 mm)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.