AG Neovo logo

AG Neovo 17" M-17b DVI +SPK +USB LCD computer monitor 17" 1280 x 1024 pixels Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23816
Info modified on:
21 Oct 2022, 10:14:07
Short summary description AG Neovo 17" M-17b DVI +SPK +USB LCD computer monitor 17" 1280 x 1024 pixels Black:

AG Neovo 17" M-17b DVI +SPK +USB LCD, 17", 1280 x 1024 pixels, LCD, 16 ms, Black

Long summary description AG Neovo 17" M-17b DVI +SPK +USB LCD computer monitor 17" 1280 x 1024 pixels Black:

AG Neovo 17" M-17b DVI +SPK +USB LCD. Display diagonal: 17", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 16 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.